The 8512K13 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features a one-hole mounting with a 15/32-32 thread bushing, thermoset molding materials meeting flame retardant standards, and terminals with #6-32 screws and internal tooth lock washers. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a rated life of 20,000 operations. Its circuit configuration is ON-ON-ON, with current ratings of 5 A lamp, 20 A resistive, and 12 A inductive at 115 VAC, and 4 A lamp, 15 A resistive, and 15 A inductive at 28 VDC.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6742 |
| Product Name | 8512K13 Safran Power |