The 8512K12 is a four-pole, environmentally sealed toggle switch with maintained action and a circuit configuration of ON ON NONE, part of the 8512 series. It features a water-tight seal meeting MIL-STD-108E, thermoset molding materials meeting flame retardant requirements, and operates within a temperature range of -50°F to +150°F. It is rated for 20 A resistive load at 115 VAC and 15 A resistive load at 28 VDC. The switch uses a 15/32"-32 thread bushing, has a maximum mounting length of 1.340 inches, and is designed for 20,000 operations at rated load with terminal screws and internal tooth lock washers pre-assembled.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6741 |
| Product Name | 8512K12 Safran Power |