The 8511K9 is a two-pole, momentary toggle switch in the 8510, 8511, 8512 series of environmentally sealed switches, designed for use in applications requiring protection against dust, moisture, and contaminants to IP68 standard. It features a one-hole mounting style with a 15/32-32 thread bushing and terminal screws with internal tooth lockwashers. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a rated life of 20,000 operations at rated load. Its electrical ratings include 18A at 115VAC resistive and 11A at 28VDC resistive for momentary operation. The switch includes molded-in terminal numbers and flame-retardant thermoset materials, and complies with MIL-STD-108E for water tightness.
SEALED SWITCH, 8500 SERIES MIL-S-3950, TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 94F4670 |
| Product Name | Sealed Switch, 8500 Series Mil-S-3950, Toggle Safran Power |
| Features | Sealed Relay |