The 8511K5 is a two-pole, momentary action, environmentally sealed toggle switch from the 8511 series, designed for industrial applications requiring protection against dust, moisture, and contaminants. It features a one-hole mounting style with a 15/32-32 thread bushing, thermoset molding compliant with flame retardant standards, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch is rated for 18A at 115V AC and 11A at 28V DC for resistive loads, with a life expectancy of 20,000 operations at rated load. Terminal identification is molded-in, and it includes #6-32 terminal screws with internal tooth lockwashers. The physical dimensions include a 0.480 inch diameter panel cutout and a keyway with a 0.240 inch diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6734 |
| Product Name | 8511K5 Safran Power |