The 8511K3 is a two-pole, maintained-action, environmentally sealed toggle switch designed for industrial use with water-tight sealing per MIL-STD-108E and IP68 rating. It features thermoset molding, molded-in terminal inserts, and a 15/32-32 threaded bushing for one-hole mounting. The switch is rated for 20 A resistive and 15 A inductive loads at 115 VAC, and 4 A resistive and 15 A inductive loads at 28 VDC, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a life expectancy of 20,000 operations at rated load. It is compatible with #6-32 terminal screws with internal tooth lockwashers. Physical dimensions include a keyway diameter of 0.240 inch and overall length not exceeding 1.340 inch.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6732 |
| Product Name | 8511K3 Safran Power |