The 8511K12 is a two-pole, momentary action, environmentally sealed toggle switch in the 8511 series, designed for industrial applications with protection against dust and moisture per MIL-STD-108E and IP68. It features thermoset molding materials meeting flame retardant requirements, a temperature range of -50°F to +150°F (-46°C to +66°C), and a rated life of 20,000 operations at rated load. The switch has a 15/32-32 thread bushing and uses #6-32 terminal screws with internal tooth lockwashers. Mounting dimensions specify a 0.480 inch diameter panel cutout with a keyway, and the terminal configuration supports ON-ON-NONE circuit operation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 94F4671 |
| Product Name | 8511K12 Safran Power |