The 8511K10 is a two-pole, environmentally sealed toggle switch with momentary action, designed for industrial applications requiring protection against dust and moisture. It features a one-hole mounting style with a 15/32-32 thread bushing and incorporates #6-32 terminal screws with internal tooth lockwashers. The switch meets MIL-STD-108E for water-tight sealing and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It is rated for 18 A at 115 VAC lamp load, 10 A at 115 VAC resistive load, and 2 A at 28 VDC resistive load, with 20,000 operational life cycles at rated load. Terminal identification and mounting dimensions are standardized across the 8511 series.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6725 |
| Product Name | 8511K10 Safran Power |