The 8510K9 is a one-pole, maintained-action, environmentally sealed toggle switch in the 8510 series, designed for applications requiring protection against dust and moisture. It features a one-hole mounting with a 15/32-32 thread bushing, thermoset molding materials meeting flame retardant requirements, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch has a rated life of 20,000 operations at specified loads, with current ratings of 5 A at 115 VAC and 3 A at 28 VDC for lamp loads, and 20 A at 115 VAC and 15 A at 28 VDC for resistive loads. It includes molded-in terminal inserts and numbers, and is sealed per MIL-STD-108E. Terminal screws are #6-32 with internal tooth lockwashers. The physical dimensions include a maximum length of 1.270 inches (32.26 mm) and a terminal spacing consistent with one-pole configuration.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98F2070 |
| Product Name | 8510K9 Safran Power |