The 8510K7 is a one-pole, maintained-action toggle switch in the 8510 series, designed for industrial environments with sealing against dust, moisture, and contaminants per MIL-STD-108E and IP68. It features thermoset molding, molded-in terminal numbers, and a 15/32-32 thread bushing for one-hole mounting. The switch supports a temperature range of -50°F to +150°F (-46°C to +66°C) and has a rated life of 20,000 operations at specified loads, with current ratings of 5 A at 115 VAC lamp load and 3 A at 28 VDC lamp load. Mounting dimensions include a .240 inch keyway and #6-32 terminal screws with internal tooth lockwashers. The 8510K7 configuration provides ON-NONE-ON circuit action.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6723 |
| Product Name | 8510K7 Safran Power |