The 8510K6 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8510 series, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features a flush terminal design with #6-32 terminal screws and internal tooth lockwashers, a 15/32-32 thread bushing, and a temperature range of -50°F to +150°F (-46°C to +66°C). It supports a rated load of 5 A at 115 VAC and 3 A at 28 VDC for lamp circuits, with a mechanical life of 20,000 operations at rated load. The switch is mounted via a single hole and includes molded-in terminal numbering.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90B9641 |
| Product Name | 8510K6 Safran Power |