The 8510K3 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8510 series, designed for industrial use with dust, moisture, and contaminant protection per MIL-STD-108E and IP68. It features a flush terminal screw mounting style with a 15/32-32 thread bushing and operates at up to 115 VAC and 28 VDC, with a current rating of 5 A for lamp load and 15 A for resistive load. The switch supports 20,000 operations at rated load and is rated for temperatures from -50°F to +150°F (-46°C to +66°C). The housing is molded from flame-retardant thermoset material, with terminal numbers and inserts integrated into the body.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67C1868 |
| Product Name | 8510K3 Safran Power |