The 8510K13 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8510 series, designed for industrial applications requiring protection against dust, moisture, and contaminants. It features a water-tight seal per MIL-STD-108E, thermoset molding materials meeting flame retardant requirements, and a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports 20 A at 115 VAC and 15 A at 28 VDC for resistive loads, with a rated life of 20,000 operations. It has a one-hole mounting with a 15/32-32 thread bushing and #6-32 terminal screws with internal tooth lockwashers. Terminal numbers are molded-in, and the physical dimensions include a 0.432-inch diameter keyway and overall length of 1.270 inches max. The circuit configuration is ON-ON-ON, as specified for the 8510K13 variant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50B9458 |
| Product Name | 8510K13 Safran Power |