The 8510K12 is a single-pole, maintained-action, environmentally sealed toggle switch from the 8510 series, designed for industrial applications requiring protection against dust, moisture, and contaminants per MIL-STD-108E and IP68. It features thermoset molding materials with a temperature range of -50°F to +150°F (-46°C to +66°C), a 15/32"-32 thread bushing, and molded-in terminal numbering. The switch supports up to 5A at 115V AC and 3A at 28V DC for lamp loads, and has a rated life of 20,000 operations. It mounts via a single hole with #6-32 terminal screws and internal tooth lockwashers, and has an overall maximum length of 1.270 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6721 |
| Product Name | 8510K12 Safran Power |