Safran Electrical & Power Toggle Switch, Spst, 15A, 28Vdc; Switch Operation Safran Power 8510K10

Description
TOGGLE SWITCH, SPST, 15A, 28VDC; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, SPST, 15A, 28VDC; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spst, 15A, 28Vdc; Switch Operation Safran Power - 22H6719 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 15A, 28Vdc; Switch Operation Safran Power
22H6719
Toggle Switch, Spst, 15A, 28Vdc; Switch Operation Safran Power 22H6719
TOGGLE SWITCH, SPST, 15A, 28VDC; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, SPST, 15A, 28VDC; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6719
Product Name Toggle Switch, Spst, 15A, 28Vdc; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A11JH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers