The 8505 series is a four-pole, environmentally sealed lever lock switch meeting MIL-DTL-3950 and qualified per MS standards, with thermoset molding for flame retardancy. It operates from -85°F to +160°F (-65°C to +71°C), offers 20,000 operations at rated load, and uses flush screw terminals with a 15/32-32 thread bushing. It is rated for 28 VDC and 115 VAC at 60 or 400 Hz, with current ratings of 5 A resistive and 4 A inductive for maintained action, or 4 A resistive and 2 A inductive for momentary action. Mechanical life is 40,000 operations. The switch features a locking actuator and molded-in terminal inserts.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6706 |
| Product Name | 8505K77 Safran Power |