The 8505 series comprises four-pole, environmentally sealed lever lock switches meeting MIL-DTL-3950, with a 15/32-32 UN-2A thread bushing and flush screw terminals. Designed for maintained or momentary action with a locking actuator, they operate within a temperature range of -85°F to +160°F and offer 20,000 operations at rated load. Current ratings are 5 A resistive and 4 A inductive at 115 VAC, and 4 A resistive and 15 A inductive at 28 VDC for maintained contact; momentary contact ratings are 4 A resistive and 2 A inductive at 115 VAC and 2 A resistive and 8 A inductive at 28 VDC. The switches are MS approved and QPL'd per MIL-DTL-3950 with thermoset molding materials meeting flame retardant requirements.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6703 |
| Product Name | 8505K74 Safran Power |