The 8505K61 is a four-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, approved and qualified per MIL-DTL-3950. It features a locking actuator, thermoset molding, and a 15/32-32 thread bushing. The switch supports 115 VAC and 28 VDC ratings, with a current capacity of 4 A resistive and 15 A lamp for the 28 VDC circuit, and operates reliably for 20,000 cycles at rated load. Thermal operation spans from -65°C to +71°C. It has flush screw terminals and a mechanical life of 40,000 operations. Mounting requires a 0.480 in diameter hole with a 0.062 in keyway, and terminal identification follows standardized layout. The circuit configuration is ON (Lever: E) ON (Center: N) for momentary contact.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6689 |
| Product Name | 8505K61 Safran Power |