Safran Electrical & Power Toggle Switch, 4Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 8505K6

Description
TOGGLE SWITCH, 4POLE, 20A, 28VDC, SCREW; Switch Operation:On-None-On ; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8505 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 4POLE, 20A, 28VDC, SCREW; Switch Operation:On-None-On ; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8505 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 4Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power - 73C7257 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
73C7257
Toggle Switch, 4Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 73C7257
TOGGLE SWITCH, 4POLE, 20A, 28VDC, SCREW; Switch Operation:On-None-On ; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8505 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, 4POLE, 20A, 28VDC, SCREW; Switch Operation:On-None-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8505 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 73C7257
Product Name Toggle Switch, 4Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12JB1-JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers