The 8505K59 is a four-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, meeting MIL-DTL-3950 standards. It features a locking actuator, thermoset molded housing, and a 15/32-32 UN-2A bushing thread. It supports maintained and momentary contact actions with a rated life of 20,000 operations at rated load and 40,000 mechanical operations. Operating temperature ranges from -85°F to +160°F (-65°C to +71°C). The switch includes flush screw terminals and is designed for use in military applications. Mounting dimensions are standardized with a 0.480 in. (12.19 mm) panel cutout and #6-32 terminal screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6688 |
| Product Name | 8505K59 Safran Power |