The 8505K56 is a four-pole, environmentally sealed lever lock switch compliant with MIL-DTL-3950, featuring a locking actuator, thermoset molding, and a 15/32-32 thread bushing. It is rated for 28 VDC with current ratings of 4 A resistive and 15 A inductive for maintained operation, and 2 A resistive and 8 A inductive for momentary operation. The switch supports 40,000 mechanical operations and operates within a temperature range of -65°C to +71°C. It uses flush screw terminals and has a mounting footprint with a 0.480 inch diameter hole for panel installation. The K56 variant specifies a momentary contact circuit with lever positions ON, OFF, ON. Series specifications apply uniformly.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6685 |
| Product Name | 8505K56 Safran Power |