The 8505 series consists of environmentally sealed, four-pole lever lock switches meeting MIL-DTL-3950 standards, with maintained or momentary action, a 15/32"-32 threaded bushing, and operation rated from -85°F to +160°F. The switches feature thermoset molding materials compliant with flame retardant requirements, 20,000-cycle electrical life at rated load, and 40,000-cycle mechanical life. Terminal connections are via flush screw terminals with #6-32 SEMS screws and internal tooth lockwashers. Current ratings are 5A resistive and 12A inductive for 28VDC maintained contact; momentary contact is rated at 4A resistive and 10A inductive. The packaging and mounting dimensions conform to standardized panel cutout and bushing styles provided in the documentation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6679 |
| Product Name | 8505K50 Safran Power |