The 8505K5 is a four-pole, lever lock switch from the 8505 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a locking actuator, thermoset molding materials compliant with flame retardant requirements, and a temperature range of -85°F to +160°F (-65°C to +71°C). The switch has a 15/32-32 thread bushing and flush screw terminals. It supports 20 A resistive and 12 A inductive loads at 28 VDC, with 15 A resistive and 15 A inductive loads at 115 VAC, 60 or 400 Hz. The part offers maintained and momentary action, with a rated life of 20,000 operations at rated load and 40,000 operations mechanical life. Mounting dimensions include a 0.480 in diameter mounting hole and a 15/32 in bushing, with terminal identification standardized for the series.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6678 |
| Product Name | 8505K5 Safran Power |