Safran Electrical & Power 8505K47 Safran Power 8505K47

Description
8505K47
Description
8505K47
Datasheet
Datasheet Summary
Powered by GS/AI

The 8505K47 is a four-pole, environmentally sealed lever lock switch in the 8503/8504/8505 series, meeting MIL-DTL-3950 standards with MS27409-1F designation. It features a locking actuator, thermoset molding, and operates within a temperature range of -65°C to +71°C. The switch has a 15/32-32 threaded bushing, flush screw terminals, and is rated for 20 A resistive and 15 A inductive loads at 115 VAC or 28 VDC, with 20,000 electrical operations and 40,000 mechanical operations life expectancy. Mounting dimensions include a .480 inch diameter panel hole and a .432 inch keyway. Terminal connections use #6-32 screws with internal tooth lockwashers.

Datasheet Summary
Powered by GS/AI

The 8505K47 is a four-pole, environmentally sealed lever lock switch in the 8503/8504/8505 series, meeting MIL-DTL-3950 standards with MS27409-1F designation. It features a locking actuator, thermoset molding, and operates within a temperature range of -65°C to +71°C. The switch has a 15/32-32 threaded bushing, flush screw terminals, and is rated for 20 A resistive and 15 A inductive loads at 115 VAC or 28 VDC, with 20,000 electrical operations and 40,000 mechanical operations life expectancy. Mounting dimensions include a .480 inch diameter panel hole and a .432 inch keyway. Terminal connections use #6-32 screws with internal tooth lockwashers.

Suppliers

Company
Product
Description
Supplier Links
8505K47 Safran Power - 22H6675 - Newark, An Avnet Company
Chicago, IL, United States
8505K47 Safran Power
22H6675
8505K47 Safran Power 22H6675
8505K47

8505K47

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6675
Product Name 8505K47 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393239-2 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details