Safran Electrical & Power 8505K43 Safran Power 8505K43

Description
8505K43
Description
8505K43
Datasheet
Datasheet Summary
Powered by GS/AI

The 8505K43 is a four-pole, lever-lock switch from the 8505 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a locking actuator, thermoset molding, and a 15/32-32 UN-2A threaded bushing. The switch supports maintained or momentary contact, with a rated life of 20,000 operations at rated load and 40,000 operations mechanical. It operates within a temperature range of -65°C to +71°C and has flush screw terminals. Terminal numbering and circuit configuration correspond to the MS27409-1A designation for the ON-ON-ON-ON circuit with lever positions Up-Up-Up-Up. Mounting dimensions include a panel cutout of 0.480 inch diameter and a keyway requiring a 0.062 inch deep shoulder. The switch is approved and qualified per MIL-DTL-3950.

Datasheet Summary
Powered by GS/AI

The 8505K43 is a four-pole, lever-lock switch from the 8505 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a locking actuator, thermoset molding, and a 15/32-32 UN-2A threaded bushing. The switch supports maintained or momentary contact, with a rated life of 20,000 operations at rated load and 40,000 operations mechanical. It operates within a temperature range of -65°C to +71°C and has flush screw terminals. Terminal numbering and circuit configuration correspond to the MS27409-1A designation for the ON-ON-ON-ON circuit with lever positions Up-Up-Up-Up. Mounting dimensions include a panel cutout of 0.480 inch diameter and a keyway requiring a 0.062 inch deep shoulder. The switch is approved and qualified per MIL-DTL-3950.

Suppliers

Company
Product
Description
Supplier Links
8505K43 Safran Power - 22H6671 - Newark, An Avnet Company
Chicago, IL, United States
8505K43 Safran Power
22H6671
8505K43 Safran Power 22H6671
8505K43

8505K43

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6671
Product Name 8505K43 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-392 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details