The 8505K41 is a four-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, meeting MIL-DTL-3950 requirements. It features a locking actuator, thermoset molding, and a 15/32-32 thread bushing. The switch supports momentary contact action with a rated life of 20,000 operations at rated load and 40,000 mechanical operations. Operating temperature ranges from -85°F to +160°F (-65°C to +71°C). Terminal connections use #6-32 screws with internal tooth lockwashers. Mounting requires a 0.480 in. diameter panel hole and 0.062 in. panel thickness for the locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6669 |
| Product Name | 8505K41 Safran Power |