The 8505 series is a four-pole, environmentally sealed lever lock switch meeting MIL-DTL-3950 specifications, with thermoset molding materials compliant with flame retardant requirements and a temperature range of -85°F to +160°F. It features a 15/32"-32 thread bushing, molded-in terminal inserts, and a locking actuator, with a rated life of 20,000 operations at rated load or 40,000 operations mechanical. This model provides maintained or momentary contact options, with current ratings up to 5 A at 115 VAC resistive load and 4 A at 28 VDC resistive load. Mounting dimensions include a 0.480 in. diameter hole, and terminal connections use #6-32 screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6668 |
| Product Name | 8505K40 Safran Power |