The 8505K38 is a four-pole environmentally sealed lever lock switch conforming to MIL-DTL-3950, featuring a locking actuator, thermoset molding materials meeting flame retardant requirements, and a temperature range of -85°F to +160°F. It supports 20,000 operations at rated load and uses flush screw terminals with a 15/32-32 UN-2A bushing thread. The switch has a 0.480 inch diameter panel mounting hole, and its circuit function is momentary contact as defined by the lever position designation in the 8505 series configuration table.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6665 |
| Product Name | 8505K38 Safran Power |