The 8505K36 is a four-pole, environmentally sealed lever lock switch meeting MIL-DTL-3950 standards, with a maintained or momentary contact configuration as defined by its circuit code. It features a 15/32-32 thread bushing, molded-in terminal inserts with terminal numbers, and a locking actuator for safety. The switch is rated for operation from -85°F to +160°F (-65°C to +71°C) and supports 20,000 electrical operations at rated load with 40,000 mechanical operations. It has flush screw terminals and is constructed with flame-retardant thermoset materials. Mounting dimensions include a 0.480-inch diameter panel hole and a 15/32-inch diameter bushing. The part operates at a maximum of 115 VAC and 28 VDC with circuit-specific current ratings for resistive, inductive, and lamp loads.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6663 |
| Product Name | 8505K36 Safran Power |