The 8505K32 is a four-pole, maintained-action, environmentally sealed lever lock switch conforming to MIL-DTL-3950, with a 15/32-32 thread bushing and flush screw terminals. It operates within a temperature range of -85°F to +160°F (-65°C to +71°C) and has a mechanical life of 40,000 operations. At rated load, it supports 28 VDC with current ratings of 4 A resistive and 15 A lamp for the first two poles, and 4 A resistive and 15 A lamp for the third and fourth poles. It is rated for 115 VAC at 60 or 400 Hz with corresponding resistive and inductive load capacities. The switch features a locking actuator and molded-in terminal inserts with terminal numbers for circuit identification.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01H8471 |
| Product Name | 8505K32 Safran Power |