The 8505K30 is a four-pole, lever-lock switch in the 8505 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a 15/32"-32 thread bushing, thermoset-molded housing with a temperature range of -85°F to +160°F, and achieves 20,000 operations at rated load. The switch supports maintained and momentary action, with a maximum current rating of 5A resistive and 12A inductive at 115V AC, and 4A resistive and 15A inductive at 28V DC. It meets MS approval and QPL status per MIL-DTL-3950 and includes flush screw terminals for four-pole circuitry. Mounting requires a 0.480" diameter panel cutout with a keyed interface and locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6658 |
| Product Name | 8505K30 Safran Power |