The 8505K3 is a four-pole, maintained-action, environmentally sealed lever lock switch meeting MIL-DTL-3950 standards, with a 15/32-32 thread bushing and flush screw terminals. It is rated for 4 A at 28 VDC resistive load and 2 A at 28 VDC inductive load, with 20,000 operations at rated load and a temperature range of -65°C to +71°C. The switch incorporates a locking actuator and thermoset molding materials compliant with flame retardant requirements.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6657 |
| Product Name | 8505K3 Safran Power |