The 8505K29 is a four-pole, lever-lock switch from the 8505 series, environmentally sealed per MIL-DTL-3950, with a bushing thread of 15/32"-32 and a temperature range of -85°F to +160°F. It features maintained or momentary action, molded-in terminal inserts, and is rated for 20,000 operations at rated load with a mechanical life of 40,000 operations. The switch supports up to 4 A at 115 VAC resistive and 2 A at 28 VDC resistive for momentary operation. Its mounting dimensions include a 0.480 in. diameter hole for the locking ring and a 1.340 in. overall length. Terminal connections use #6-32 screws with internal tooth lockwashers. The switch complies with MIL-DTL-3950 and is MS approved and QPL'd.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6656 |
| Product Name | 8505K29 Safran Power |