The 8505K26 is a four-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, meeting MIL-DTL-3950 standards. It features a thermoset molded housing, a 15/32-32 thread bushing, and flush screw terminals. The switch supports maintained and momentary action with a locking actuator, and is rated for -85°F to +160°F operating temperature. It has a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load, with current ratings of 5 A resistive and 4 A inductive at 28 VDC, or 18 A resistive and 10 A inductive at 115 VAC. Mounting dimensions include a 0.480 inch diameter panel hole and a 0.130 inch thick locking ring. Terminal connections use #6-32 screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6653 |
| Product Name | 8505K26 Safran Power |