The 8505 series are environmentally sealed, lever-lock switches with four-pole circuitry, designed per MIL-DTL-3950 and qualified per MS standards. They feature a 15/32"-32 thread bushing, thermoset molding materials meeting flame retardant requirements, a temperature range of -85°F to +160°F (-65°C to +71°C), and a rated life of 20,000 operations at rated load or 40,000 operations mechanical. The switches support maintained and momentary action, with current ratings up to 5 A resistive and 4 A inductive at 28 VDC, and up to 5 A resistive and 4 A inductive at 115 VAC, 60 or 400 Hz. Mounting dimensions include a keyway and #6-32 terminal screws with internal tooth lockwashers, and the housing is designed for flush screw terminal mounting.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6642 |
| Product Name | 8505K16 Safran Power |