The 8505 series is a four-pole, environmentally sealed lever lock switch conforming to MIL-DTL-3950, available in maintained and momentary action with a locking actuator. It features a 15/32"-32 threaded bushing, thermoset molding materials meeting flame retardant requirements, and operates from -85°F to +160°F. The switch has a life rating of 20,000 operations at rated load for maintained contact and 40,000 operations mechanical life. Current ratings are up to 20 A resistive and 15 A inductive at 115 VAC, and up to 15 A resistive and 15 A inductive at 28 VDC. Terminal connections use #6-32 screw terminals with internal tooth lockwashers. Mounting dimensions include a panel cutout of 0.480 inch diameter and a 15/32 inch diameter bushing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6641 |
| Product Name | 8505K15 Safran Power |