The 8505 series are environmentally sealed, four-pole lever lock switches compliant with MIL-DTL-3950, featuring a bushing with 15/32-32 thread, thermoset molding materials meeting flame retardant requirements, and a temperature range of -85°F to +160°F (-65°C to +71°C). They offer maintained or momentary action with a locking actuator, rated for 20,000 operations at rated load and 40,000 operations mechanically. Current ratings include 5 A resistive and 4 A inductive at 115 VAC, and 4 A resistive and 15 A inductive at 28 VDC. Terminal connections use #6-32 screw terminals with internal tooth lockwashers. The package includes flush screw terminals and a keyway locking mechanism.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6640 |
| Product Name | 8505K14 Safran Power |