The 8505K1 is a four-pole, maintained-action, environmentally sealed lever lock switch compliant with MIL-DTL-3950. It features a 15/32"-32 thread bushing, flush screw terminals, and a locking actuator for safety. The switch is rated for 20 A resistive and 12 A inductive loads at 115 VAC, and 15 A resistive and 15 A inductive loads at 28 VDC, with a life of 20,000 operations at rated load and 40,000 mechanical operations. It operates within a temperature range of -85°F to +160°F (-65°C to +71°C), uses thermoset molding materials meeting flame retardant requirements, and has molded-in terminal inserts with terminal numbers. Mounting dimensions include a 1.340" length, .420" diameter keyway, and .480" diameter panel cutout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6635 |
| Product Name | 8505K1 Safran Power |