The 8504K85 is a two-pole, lever-lock switch from the 8504 series, environmentally sealed and compliant with MIL-DTL-3950, featuring a locking actuator, thermoset molding, and a 15/32-32 threaded bushing. It supports maintained and momentary action with a rated life of 40,000 mechanical operations and operates within a temperature range of -85°F to +160°F. The switch accepts #6-32 terminal screws with internal tooth lockwashers and is mounted with a panel cutout of 0.480 inches in diameter. The 8504K85 variant provides momentary contact with the circuit configuration ON - OFF - ON* E under lever positions marked by locking indicators, where * denotes momentary operation. Terminal identification follows standard numbering for two-pole configurations. All 8504 series variants share the same mechanical and environmental specifications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6631 |
| Product Name | 8504K85 Safran Power |