The 8504 series is a two-pole, environmentally sealed lever lock switch meeting MIL-DTL-3950, with maintained or momentary action, thermoset molding, and a 15/32-32 threaded bushing. It operates from -85°F to +160°F, has a rated life of 20,000 operations at rated load and 40,000 mechanical operations. Current ratings are up to 20 A resistive and 15 A inductive at 115 VAC, and 18 A resistive and 10 A inductive at 28 VDC. Terminal connections are flush screw terminals. Mounting dimensions include a 1.340 inch length and a 0.480 inch diameter panel cutout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6629 |
| Product Name | 8504K83 Safran Power |