Safran Electrical & Power Toggle Switch, 2Pole, 18A, 28Vdc, Screw; Switch Operation Safran Power 8504K80

Description
TOGGLE SWITCH, 2POLE, 18A, 28VDC, SCREW; Switch Operation:On-On-(On) ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:18A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 2POLE, 18A, 28VDC, SCREW; Switch Operation:On-On-(On) ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:18A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 2Pole, 18A, 28Vdc, Screw; Switch Operation Safran Power - 94C0591 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 2Pole, 18A, 28Vdc, Screw; Switch Operation Safran Power
94C0591
Toggle Switch, 2Pole, 18A, 28Vdc, Screw; Switch Operation Safran Power 94C0591
TOGGLE SWITCH, 2POLE, 18A, 28VDC, SCREW; Switch Operation:On-On-(On) ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:18A; Contact Voltage AC Nom:

TOGGLE SWITCH, 2POLE, 18A, 28VDC, SCREW; Switch Operation:On-On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:18A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94C0591
Product Name Toggle Switch, 2Pole, 18A, 28Vdc, Screw; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A12KB1-BB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details