The 8504 series comprises two-pole, environmentally sealed lever lock switches per MIL-DTL-3950, featuring a 15/32-32 thread bushing, thermoset molded housing, and operating temperature range from -85°F to +160°F. It supports maintained and momentary action with locking actuator, rated for 20,000 operations at rated load and 40,000 mechanical operations. Terminal connections are via #6-32 screw terminals with internal tooth lockwashers, and mounting dimensions are standardized for panel cutouts with a 0.480-inch hole and keyway. The switch is QPL'd and MS-approved per MIL-DTL-3950.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6624 |
| Product Name | 8504K78 Safran Power |