The 8504K76 is a two-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, meeting MIL-DTL-3950 specifications. It features a locking actuator, thermoset molding for flame retardancy, and a bushing with 15/32-32 UN-2A thread. The switch supports 20 A resistive and 15 A inductive loads at 28 VDC, with a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. Operating temperature ranges from -65°C to +71°C. The device utilizes flush screw terminals and has mounting dimensions including a 0.480-inch diameter hole for panel mounting, with terminal screws sized #6-32 with internal tooth lockwashers. Its circuit configuration is defined by lever position settings, with this variant being identified as MS27409-1N for the two-pole form. The terminal identification and physical dimensions conform to the series standard, and non-functional terminals are not supplied.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6622 |
| Product Name | 8504K76 Safran Power |