The 8504K72 is a two-pole, lever-lock switch from the 8504 series, environmentally sealed per MIL-DTL-3950 with a 15/32-32 thread bushing and flush screw terminals. It supports maintained and momentary actuation, with a temperature range of -85°F to +160°F (-65°C to +71°C) and a mechanical life of 40,000 operations. The switch is rated for 20 A resistive and 15 A inductive loads at 28 VDC, and 15 A resistive and 15 A inductive loads at 115 VAC, 60 or 400 Hz. It meets MIL-DTL-3950 qualification standards and is listed on the QPL. The mounting dimensions include a 0.480-inch diameter panel hole and a 0.130-inch deep locking ring recess.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6618 |
| Product Name | 8504K72 Safran Power |