Safran Electrical & Power Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 8504K7

Description
TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power - 03H8802 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
03H8802
Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 03H8802
TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 03H8802
Product Name Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 2585-08-4-1-26A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A23AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details