The 8504K66 is a two-pole, lever-lock switch in the 8504 series, environmentally sealed per MIL-DTL-3950, with a 15/32-32 threaded bushing and flush screw terminals. It features maintained or momentary action, a temperature range of -85°F to +160°F, and a mechanical life of 40,000 operations. The switch is rated for 115 VAC and 28 VDC, with current ratings of 18 A resistive, 10 A inductive for momentary operation, and 2 A lamp current. It meets MS approval and QPL requirements per MIL-DTL-3950, and has a minimum intermediate current rating.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6612 |
| Product Name | 8504K66 Safran Power |