The 8504 series consists of environmentally sealed, two-pole lever lock switches compliant with MIL-DTL-3950, featuring maintained or momentary action, a locking actuator, and thermoset molding materials that meet flame retardant requirements. The switches have a bushing with 15/32-32 thread, operate between -85°F and +160°F (-65°C to +71°C), and provide 20,000 operations at rated load with 40,000 mechanical life. Terminal connections are flush screw terminals, and current ratings include 20 A resistive and 15 A inductive at 115 VAC, 4 A resistive and 15 A inductive at 28 VDC. The switches are MS approved and QPL'd per MIL-DTL-3950.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97C7283 |
| Product Name | 8504K65 Safran Power |