The 8504K62 is a two-pole, lever-lock switch from the 8504 series, designed for environmentally sealed military applications per MIL-DTL-3950. It features a locking actuator, thermoset molding, and terminal numbers molded into the housing. The switch supports maintained or momentary action with a 15/32-32 threaded bushing and flush screw terminals. It operates within a temperature range of -85°F to +160°F (-65°C to +71°C), has a mechanical life of 40,000 operations, and a rated life of 20,000 operations at the specified load. The part is QPL'd per MIL-DTL-3950 and offers current ratings of 2 A resistive and 11 A lamp at 28 VDC for momentary contact. Mounting dimensions include a 0.480-inch-diameter panel hole and a 15/32-32 thread bushing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6609 |
| Product Name | 8504K62 Safran Power |