The 8504K60 is a two-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, meeting MIL-DTL-3950 and MS approval standards. It features a locking actuator, thermoset molding materials compliant with flame retardant requirements, and a temperature range of -85°F to +160°F. The switch has a 15/32-32 threaded bushing, flush screw terminals, and supports 40,000 mechanical operations. It is rated for resistive loads up to 20 A at 115 VAC and 4 A at 28 VDC, with a maximum life of 20,000 operations at rated load. The mounting dimensions include a 0.480 inch diameter hole for panel mounting and standard #6-32 terminal screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6607 |
| Product Name | 8504K60 Safran Power |