Safran Electrical & Power Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 8504K55

Description
TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power - 22H6603 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
22H6603
Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 22H6603
TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6603
Product Name Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1663-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
2 suppliers
Toggle Switches - 401674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details