The 8504K51 is a two-pole, lever-lock switch within the 8504 series, designed for environmentally sealed applications per MIL-DTL-3950, with a 15/32"-32 thread bushing and flush screw terminals. It supports maintained and momentary action, with a temperature range of -85°F to +160°F (-65°C to +71°C), and a mechanical life of 40,000 operations. The switch is rated for 20 A resistive and 15 A inductive loads at 115 VAC or 28 VDC, with a minimum of 15 A resistive and 15 A inductive at 28 VDC for the intermediate current rating. The part features a locking actuator and molded-in terminal inserts, meeting flame retardant requirements for thermoset molding materials.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6599 |
| Product Name | 8504K51 Safran Power |